DIODES INCORPORATED
PT74HC373WF -- LOGIC - LATCHES
DIODES Incorporated
Logic - Latches
PT74HC373WF
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
|
Product Number
|
PT74HC373WF |
PT74HC373WF |
|
Product Name
|
Logic - Latches |
Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Output Characteristics
3-State
Supply Voltage
3.3V; 5V; 3.3,5
View Details
2 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2V ~ 6V
View Details
4 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Package Type
SSOP56; SOP; SSOP
Logic Family
CMOS
View Details