DIODES Incorporated Logic - Logic - Shift Registers - PT74HC164WE PT74HC164WE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 931012-PT74HC164WE Series: 74HC Features: Shift Element Bit Package: Bulk Part Status: Obsolete Family Name: 74HC164 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 931012-PT74HC164WE Series: 74HC Features: Shift Element Bit Package: Bulk Part Status: Obsolete Family Name: 74HC164 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - PT74HC164WE - 931012-PT74HC164WE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - PT74HC164WE
931012-PT74HC164WE
Logic - Logic - Shift Registers - PT74HC164WE 931012-PT74HC164WE
Manufacturer: Diodes Incorporated Win Source Part Number: 931012-PT74HC164WE Series: 74HC Features: Shift Element Bit Package: Bulk Part Status: Obsolete Family Name: 74HC164 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 931012-PT74HC164WE
Series: 74HC
Features: Shift Element Bit
Package: Bulk
Part Status: Obsolete
Family Name: 74HC164
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Shift Registers - PT74HC164WE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
PT74HC164WE
Shift Registers PT74HC164WE
Shift Element Bit

Shift Element Bit

Buy Now
Logic - Shift Registers - PT74HC164WE - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
PT74HC164WE
Logic - Shift Registers PT74HC164WE
IC LOGIC

IC LOGIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 931012-PT74HC164WE PT74HC164WE PT74HC164WE
Product Name Logic - Logic - Shift Registers - PT74HC164WE Shift Registers Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3475-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC194DB/DG118 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details