DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PS8A0014WEX PS8A0014WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890240-PS8A0014WEX Features: PMIC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: PS8A0014 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890240-PS8A0014WEX Features: PMIC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: PS8A0014 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PS8A0014WEX - 890240-PS8A0014WEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PS8A0014WEX
890240-PS8A0014WEX
PMIC - PMIC - Power Management - Specialized - PS8A0014WEX 890240-PS8A0014WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 890240-PS8A0014WEX Features: PMIC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: PS8A0014 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 890240-PS8A0014WEX
Features: PMIC 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: PS8A0014
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected

Buy Now
Power Management - Specialized - PS8A0014WEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PS8A0014WEX
Power Management - Specialized PS8A0014WEX
PMIC 8-SOIC

PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 890240-PS8A0014WEX PS8A0014WEX
Product Name PMIC - PMIC - Power Management - Specialized - PS8A0014WEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details