DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS4066ACSDE PS4066ACSDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 715807-PS4066ACSDE Packaging: Tube Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Charge Injection: 2pC Crosstalk: -86dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: PS4066 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 16V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 715807-PS4066ACSDE Packaging: Tube Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Charge Injection: 2pC Crosstalk: -86dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: PS4066 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS4066ACSDE - 715807-PS4066ACSDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS4066ACSDE
715807-PS4066ACSDE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS4066ACSDE 715807-PS4066ACSDE
Manufacturer: Diodes Incorporated Win Source Part Number: 715807-PS4066ACSDE Packaging: Tube Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Charge Injection: 2pC Crosstalk: -86dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: PS4066 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 16V

Manufacturer: Diodes Incorporated
Win Source Part Number: 715807-PS4066ACSDE
Packaging: Tube
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Charge Injection: 2pC
Crosstalk: -86dB at 1MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 45Ohm
Switch Time (Ton, Toff) (Maximum): 100ns, 75ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: PS4066
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3V ~ 16V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PS4066ACSDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PS4066ACSDE
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PS4066ACSDE
IC QUAD SPST ANALOG SW 14-SOIC

IC QUAD SPST ANALOG SW 14-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 715807-PS4066ACSDE PS4066ACSDE
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS4066ACSDE Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details