DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PS399CSEE

Description
IC MULTIPLEXER DUAL 4X1 16SOIC
Description
IC MULTIPLEXER DUAL 4X1 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PS399CSEE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PS399CSEE
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PS399CSEE
IC MULTIPLEXER DUAL 4X1 16SOIC

IC MULTIPLEXER DUAL 4X1 16SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number PS399CSEE
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 806-847MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 791 to 862 MHz
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details
Multiplexer - TP-3040 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
452.5-457.475 MHz / 462.5-467.475 Cavity Diplexer - AD454-464D308 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 19 dB
View Details