DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS391ESE PS391ESE

Description
Manufacturer: Pericom Win Source Part Number: 1239704-PS391ESE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): MAX391ESE+T; PS391ESEEX; PS391ESEE; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 1239704-PS391ESE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): MAX391ESE+T; PS391ESEEX; PS391ESEE; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS391ESE - 1239704-PS391ESE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS391ESE
1239704-PS391ESE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS391ESE 1239704-PS391ESE
Manufacturer: Pericom Win Source Part Number: 1239704-PS391ESE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): MAX391ESE+T; PS391ESEEX; PS391ESEE; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1239704-PS391ESE
Manufacturer Homepage: www.pericom.com
Alternative Parts (Cross-Reference): MAX391ESE+T; PS391ESEEX; PS391ESEE;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1239704-PS391ESE
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS391ESE
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI32260-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details