DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS383CSE PS383CSE

Description
Manufacturer: Pericom Win Source Part Number: 1239701-PS383CSE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): MAX383ESE+T; PS383ESE; PS383ESEX; PS383CSE; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 1239701-PS383CSE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): MAX383ESE+T; PS383ESE; PS383ESEX; PS383CSE; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS383CSE - 1239701-PS383CSE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS383CSE
1239701-PS383CSE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS383CSE 1239701-PS383CSE
Manufacturer: Pericom Win Source Part Number: 1239701-PS383CSE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): MAX383ESE+T; PS383ESE; PS383ESEX; PS383CSE; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1239701-PS383CSE
Manufacturer Homepage: www.pericom.com
Alternative Parts (Cross-Reference): MAX383ESE+T; PS383ESE; PS383ESEX; PS383CSE;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1239701-PS383CSE
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS383CSE
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM8511X-CC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers