DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESA PS323ESA

Description
Manufacturer: Pericom Win Source Part Number: 1239697-PS323ESA Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 1239697-PS323ESA Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESA - 1239697-PS323ESA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESA
1239697-PS323ESA
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESA 1239697-PS323ESA
Manufacturer: Pericom Win Source Part Number: 1239697-PS323ESA Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1239697-PS323ESA
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1239697-PS323ESA
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESA
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
RF Front End (LNA + PA) - 2312-QPF4550SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF and mmW Front End Module - SE2611T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers