IC SWITCH SPST-NOX2 35OHM 8MSOP Product overview: PS323CUAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS323CUAEX can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 35Ohm 8-MSOP
2 Circuit IC Switch 1:1 35Ohm 8-MSOP
IC ANLG SW SPST DUAL NO 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-PS323CUAEX | PS323CUAEX-ND | PS323CUAEX | PS323CUAEX |
| Product Name | 35OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 0.8000 ohms | 35 ohms | 35 ohms | 0.8000 ohms |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Package Type | Tape & Reel (TR) | MSOP; TSSOP; "8-TSSOP, 8-MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Configuration | 1:1 |