DIODES Incorporated Interface Transceiver IC PI90SD1636CFCEX

Description
IC TRANSCEIVER HALF 9/9 64LQFP Product overview: PI90SD1636CFCEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636CFCEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 9/9 64LQFP Product overview: PI90SD1636CFCEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636CFCEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-PI90SD1636CFCEX
Interface Transceiver IC 710-PI90SD1636CFCEX
IC TRANSCEIVER HALF 9/9 64LQFP Product overview: PI90SD1636CFCEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636CFCEX can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 9/9 64LQFP Product overview: PI90SD1636CFCEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636CFCEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636CFCEX - 275317-PI90SD1636CFCEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636CFCEX
275317-PI90SD1636CFCEX
Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636CFCEX 275317-PI90SD1636CFCEX
Manufacturer: Diodes Incorporated Win Source Part Number: 275317-PI90SD1636CFC EX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 9/9 Duplex: Half Data Rate: 1.25Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 275317-PI90SD1636CFCEX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 9/9
Duplex: Half
Data Rate: 1.25Gbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3.15 V to 3.45 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - PI90SD1636CFCEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
PI90SD1636CFCEX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers PI90SD1636CFCEX
IC TRANSCEIVER HALF 9/9 64LQFP

IC TRANSCEIVER HALF 9/9 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-PI90SD1636CFCEX 275317-PI90SD1636CFCEX PI90SD1636CFCEX
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636CFCEX Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V Other; 3.15 V ~ 3.45 V Other
Data Rate 1.25E6 kbps 1.25E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906156 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details