DIODES Incorporated 1.25GB 3.3V Interface Transceiver IC PI90SD1636CFCE

Description
IC TXRX ETHERNET 1.25GB 64LQFP / PHY 1-CH 1.25Gbps 3.3V 64-Pin LQFP Product overview: PI90SD1636CFCE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GB, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.25GB, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636CFCE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX ETHERNET 1.25GB 64LQFP / PHY 1-CH 1.25Gbps 3.3V 64-Pin LQFP Product overview: PI90SD1636CFCE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GB, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.25GB, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636CFCE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25GB 3.3V Interface Transceiver IC - 710-PI90SD1636CFCE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25GB 3.3V Interface Transceiver IC
710-PI90SD1636CFCE
1.25GB 3.3V Interface Transceiver IC 710-PI90SD1636CFCE
IC TXRX ETHERNET 1.25GB 64LQFP / PHY 1-CH 1.25Gbps 3.3V 64-Pin LQFP Product overview: PI90SD1636CFCE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GB, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.25GB, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636CFCE can be used for catalog matching and distributor lookup.

IC TXRX ETHERNET 1.25GB 64LQFP / PHY 1-CH 1.25Gbps 3.3V 64-Pin LQFP Product overview: PI90SD1636CFCE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GB, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.25GB, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636CFCE can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636CFCE - 086901-PI90SD1636CFCE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636CFCE
086901-PI90SD1636CFCE
Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636CFCE 086901-PI90SD1636CFCE
Manufacturer: Diodes Incorporated Win Source Part Number: 086901-PI90SD1636CFC E Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 9/9 Duplex: Half Data Rate: 1.25Gbps Family Name: PI90SD1636C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): 1893Y-10LF; KSZ8081RNACA; KSZ8081RNACA-TR; TNETE2201BPJDRG4; 1893BY-10LF; 1893YI-10LFT; L80227-Leadfree; Introduction Date: November 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 086901-PI90SD1636CFCE
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 9/9
Duplex: Half
Data Rate: 1.25Gbps
Family Name: PI90SD1636C
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3.15 V to 3.45 V
Alternative Parts (Cross-Reference): 1893Y-10LF; KSZ8081RNACA; KSZ8081RNACA-TR; TNETE2201BPJDRG4; 1893BY-10LF; 1893YI-10LFT; L80227-Leadfree;
Introduction Date: November 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-PI90SD1636CFCE 086901-PI90SD1636CFCE
Product Name 1.25GB 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636CFCE
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CS7282BM - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 74ALVCH16501DL,118-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
 - 54F646/Q3A - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CLCC28
View Details