DIODES Incorporated Interface Transceiver IC PI90SD1636AFC

Description
IC SERDES GIG ETH TXRX 64-LQFP Product overview: PI90SD1636AFC from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636AFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SERDES GIG ETH TXRX 64-LQFP Product overview: PI90SD1636AFC from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636AFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-PI90SD1636AFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-PI90SD1636AFC
Interface Transceiver IC 710-PI90SD1636AFC
IC SERDES GIG ETH TXRX 64-LQFP Product overview: PI90SD1636AFC from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636AFC can be used for catalog matching and distributor lookup.

IC SERDES GIG ETH TXRX 64-LQFP Product overview: PI90SD1636AFC from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90SD1636AFC can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636AFC - 275314-PI90SD1636AFC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636AFC
275314-PI90SD1636AFC
Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636AFC 275314-PI90SD1636AFC
Manufacturer: Diodes Incorporated Win Source Part Number: 275314-PI90SD1636AFC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 9/9 Duplex: Half Data Rate: 1.25Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 275314-PI90SD1636AFC
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 9/9
Duplex: Half
Data Rate: 1.25Gbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-PI90SD1636AFC 275314-PI90SD1636AFC
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - PI90SD1636AFC
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details