"Clock Fanout Buffer (Distribution), Multiplexer IC 1:6 160MHz 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 791861-PI90LVB16L
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 160MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: BLVDS
Output: CMOS, LVTTL
Part Status: Obsolete(EOL)
Family Name: PI90LVB16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): PI90LVB16LX; PI90LVB16LEX; PI90LVB16LE;
Introduction Date: May 21, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 62
IC CLK BUFFER 1:6 160MHZ 24TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI90LVB16L-ND | 791861-PI90LVB16L | PI90LVB16L |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI90LVB16L | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVTTL | CMOS; TTL; CMOS, LVTTL | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; Surface Mount |