DIODES Incorporated Signal Buffers, Repeaters, Splitters PI90LVB022WE

Description
Buffer, Multiplexer 1 x 2:2 Channel 650Mbps 16-SOIC
Description
Buffer, Multiplexer 1 x 2:2 Channel 650Mbps 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The PI90LVB022 is a Low Voltage Differential Signaling (LVDS) multiplexer and repeater designed for high-speed data transmission, supporting signaling rates up to 650 Mbps. It operates from a 3.3V supply and is rated for an industrial temperature range of -40°C to +85°C. The device features a differential output voltage of ±350mV into a 50 Ohm load, making it suitable for Bus LVDS applications. It accepts differential inputs of ±350mV and has a wide common mode input voltage range of 0.2V to 2.7V. The device includes high impedance output drivers when disabled or when VCC is below 1.5V, ensuring fail-safe operation. It has a propagation delay time of 3.5ns and offers ESD protection of up to 10kV on bus pins. The PI90LVB022 is available in 16-pin SOIC and TSSOP packages, making it versatile for various applications in point-to-point and multipoint data transmission over controlled impedance media.

Datasheet Summary
Powered by GS/AI

The PI90LVB022 is a Low Voltage Differential Signaling (LVDS) multiplexer and repeater designed for high-speed data transmission, supporting signaling rates up to 650 Mbps. It operates from a 3.3V supply and is rated for an industrial temperature range of -40°C to +85°C. The device features a differential output voltage of ±350mV into a 50 Ohm load, making it suitable for Bus LVDS applications. It accepts differential inputs of ±350mV and has a wide common mode input voltage range of 0.2V to 2.7V. The device includes high impedance output drivers when disabled or when VCC is below 1.5V, ensuring fail-safe operation. It has a propagation delay time of 3.5ns and offers ESD protection of up to 10kV on bus pins. The PI90LVB022 is available in 16-pin SOIC and TSSOP packages, making it versatile for various applications in point-to-point and multipoint data transmission over controlled impedance media.

Suppliers

Company
Product
Description
Supplier Links
Signal Buffers, Repeaters, Splitters - PI90LVB022WE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI90LVB022WE
Signal Buffers, Repeaters, Splitters PI90LVB022WE
Buffer, Multiplexer 1 x 2:2 Channel 650Mbps 16-SOIC

Buffer, Multiplexer 1 x 2:2 Channel 650Mbps 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI90LVB022WE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI90LVB022WE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI90LVB022WE
IC MULTIPLEXER LVDS 1CH 16SOIC

IC MULTIPLEXER LVDS 1CH 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number PI90LVB022WE PI90LVB022WE
Product Name Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Sensor Interface; Buffer
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface - Specialized - AD9880KSTZ-150 - Lingto Electronic Limited
Specs
Technology Analog, HDMI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details