The PI90LV9637 is a high-speed differential line receiver designed for low-voltage differential signaling (LVDS) applications, capable of supporting signaling rates exceeding 400 Mbps. It operates with a single 3.3V power supply and accepts a typical differential swing of ±350mV. The device features a maximum differential skew of 0.35ns and a maximum propagation delay of 4.7ns, making it suitable for high-speed data transmission. This receiver is designed for industrial temperature ranges from -40°C to 85°C and complies with the ANSI/TIA/EIA-644 LVDS standard. It includes fail-safe mechanisms for open, short, and terminated conditions. The PI90LV9637 is available in two packaging options: an 8-pin SOIC (W) and an 8-pin MSOP (U), both of which are Pb-free and environmentally friendly. Applications include point-to-point and multidrop baseband data transmission over controlled impedance media, such as printed circuit board traces and cables.
0/2 Receiver LVDS 8-MSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | PI90LV9637WEX |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |