DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - PI90LV9637WE PI90LV9637WE

Description
Manufacturer: Pericom Win Source Part Number: 1237718-PI90LV9637WE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 1237718-PI90LV9637WE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV9637WE - 1237718-PI90LV9637WE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV9637WE
1237718-PI90LV9637WE
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV9637WE 1237718-PI90LV9637WE
Manufacturer: Pericom Win Source Part Number: 1237718-PI90LV9637WE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1237718-PI90LV9637WE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-PI90LV9637WE
Interface Transceiver IC 710-PI90LV9637WE
IC RECEIVER 0/2 8MSOP Product overview: PI90LV9637WE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV9637WE can be used for catalog matching and distributor lookup.

IC RECEIVER 0/2 8MSOP Product overview: PI90LV9637WE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV9637WE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - PI90LV9637WE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
PI90LV9637WE
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers PI90LV9637WE
IC RECEIVER 0/2 8MSOP

IC RECEIVER 0/2 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1237718-PI90LV9637WE 710-PI90LV9637WE PI90LV9637WE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - PI90LV9637WE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other
Data Rate 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1839AASZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details