"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 320MHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:5 250MHZ 20TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PI90LV14LE-ND | PI90LV14LE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | Clock | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |