DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - PI90LV047ALE PI90LV047ALE

Description
Manufacturer: Pericom Win Source Part Number: 1237710-PI90LV047ALE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): SN75LVDS83DGGR; PI90LV031AWEX; PI90LVB047ALE; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 1237710-PI90LV047ALE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): SN75LVDS83DGGR; PI90LV031AWEX; PI90LVB047ALE; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV047ALE - 1237710-PI90LV047ALE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV047ALE
1237710-PI90LV047ALE
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV047ALE 1237710-PI90LV047ALE
Manufacturer: Pericom Win Source Part Number: 1237710-PI90LV047ALE Manufacturer Homepage: www.pericom.com Alternative Parts (Cross-Reference): SN75LVDS83DGGR; PI90LV031AWEX; PI90LVB047ALE; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1237710-PI90LV047ALE
Manufacturer Homepage: www.pericom.com
Alternative Parts (Cross-Reference): SN75LVDS83DGGR; PI90LV031AWEX; PI90LVB047ALE;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-PI90LV047ALE
Interface Transceiver IC 710-PI90LV047ALE
IC DRIVER 4/0 16TSSOP Product overview: PI90LV047ALE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV047ALE can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16TSSOP Product overview: PI90LV047ALE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV047ALE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - PI90LV047ALE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
PI90LV047ALE
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers PI90LV047ALE
IC DRIVER 4/0 16TSSOP

IC DRIVER 4/0 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1237710-PI90LV047ALE 710-PI90LV047ALE PI90LV047ALE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - PI90LV047ALE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other
Data Rate 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details