DIODES Incorporated SOT23 Interface Transceiver IC PI90LV02TEX

Description
IC RECEIVER 0/1 SOT23-5 Product overview: PI90LV02TEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV02TEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER 0/1 SOT23-5 Product overview: PI90LV02TEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV02TEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Interface Transceiver IC
710-PI90LV02TEX
SOT23 Interface Transceiver IC 710-PI90LV02TEX
IC RECEIVER 0/1 SOT23-5 Product overview: PI90LV02TEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV02TEX can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 SOT23-5 Product overview: PI90LV02TEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV02TEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV02TEX - 026752-PI90LV02TEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV02TEX
026752-PI90LV02TEX
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV02TEX 026752-PI90LV02TEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026752-PI90LV02TEX Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026752-PI90LV02TEX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - PI90LV02TEX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
PI90LV02TEX
Drivers, Receivers, Transceivers PI90LV02TEX
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - PI90LV02TEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
PI90LV02TEX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers PI90LV02TEX
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site
Lvds Diff Line Receiver, -40 To 85Deg C Diodes Inc. - 29AK3811 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Diff Line Receiver, -40 To 85Deg C Diodes Inc.
29AK3811
Lvds Diff Line Receiver, -40 To 85Deg C Diodes Inc. 29AK3811
LVDS DIFF LINE RECEIVER, -40 TO 85DEG C

LVDS DIFF LINE RECEIVER, -40 TO 85DEG C

Supplier's Site
Communication Interface Chip/UART/485/232 >> LVDS ICs - PI90LV02TEX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> LVDS ICs
PI90LV02TEX
Communication Interface Chip/UART/485/232 >> LVDS ICs PI90LV02TEX
LVDS Receivers SOT-23-5 LVDS ICs ROHS

LVDS Receivers SOT-23-5 LVDS ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-PI90LV02TEX 026752-PI90LV02TEX PI90LV02TEX PI90LV02TEX 29AK3811 PI90LV02TEX
Product Name SOT23 Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - PI90LV02TEX Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Lvds Diff Line Receiver, -40 To 85Deg C Diodes Inc. Communication Interface Chip/UART/485/232 >> LVDS ICs
Device Type Transceiver Receiver Receiver Receiver; Sensor Interface Receiver Receiver; UART
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V 3.6V; Other Other; 3V~3.6V
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details