The PI90LV022L is a Low Voltage Differential Signaling (LVDS) multiplexer and repeater designed for high-speed data transmission, supporting signaling rates up to 650 Mbps. It operates from a 3.3V supply and is rated for an industrial temperature range of -40°C to +85°C. The device features a low output voltage of ±350mV into a 100 Ohm load, with a wide common mode input voltage range of 0.2V to 2.7V. It includes fail-safe input configurations and high-impedance output drivers when disabled or when VCC is below 1.5V. The propagation delay time is specified at 3.5ns, and the device provides robust ESD protection of up to 10kV on bus pins. The PI90LV022L is available in 16-pin SOIC and TSSOP packages, making it suitable for various applications requiring reliable signal routing and splitting capabilities over controlled impedance media.
Buffer, Multiplexer 1 x 2:2 Channel 650Mbps 16-TSSOP
IC MULTIPLEXER LVDS 1CH 16TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | PI90LV022L | PI90LV022L |
| Product Name | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Sensor Interface; Buffer |
| Features | RoHS | |
| Supply Voltage | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other |