DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - PI90LV017AWEX PI90LV017AWEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061647-PI90LV017AWEX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061647-PI90LV017AWEX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV017AWEX - 061647-PI90LV017AWEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV017AWEX
061647-PI90LV017AWEX
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV017AWEX 061647-PI90LV017AWEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061647-PI90LV017AWEX Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 061647-PI90LV017AWEX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
3V SOIC Interface Transceiver IC - 710-PI90LV017AWEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V SOIC Interface Transceiver IC
710-PI90LV017AWEX
3V SOIC Interface Transceiver IC 710-PI90LV017AWEX
IC LVDS DIFF LINE DVR 3V 8-SOIC Product overview: PI90LV017AWEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV017AWEX can be used for catalog matching and distributor lookup.

IC LVDS DIFF LINE DVR 3V 8-SOIC Product overview: PI90LV017AWEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV017AWEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 061647-PI90LV017AWEX 710-PI90LV017AWEX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - PI90LV017AWEX 3V SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Switch ICs - 276952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23-5
Pins 56 #
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-BCM56628B2IFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details