DIODES Incorporated 3V MSOP Interface Transceiver IC PI90LV017AUE

Description
IC LVDS DIFF LINE DVR 3V 8-MSOP Product overview: PI90LV017AUE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV017AUE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LVDS DIFF LINE DVR 3V 8-MSOP Product overview: PI90LV017AUE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV017AUE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V MSOP Interface Transceiver IC - 710-PI90LV017AUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V MSOP Interface Transceiver IC
710-PI90LV017AUE
3V MSOP Interface Transceiver IC 710-PI90LV017AUE
IC LVDS DIFF LINE DVR 3V 8-MSOP Product overview: PI90LV017AUE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV017AUE can be used for catalog matching and distributor lookup.

IC LVDS DIFF LINE DVR 3V 8-MSOP Product overview: PI90LV017AUE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, MSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PI90LV017AUE can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV017AUE - 061646-PI90LV017AUE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV017AUE
061646-PI90LV017AUE
Interface - Interface - Drivers, Receivers, Transceivers - PI90LV017AUE 061646-PI90LV017AUE
Manufacturer: Diodes Incorporated Win Source Part Number: 061646-PI90LV017AUE Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90UB947TRGCTQ1; PI90LV017AU; PI90LV017AUX; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061646-PI90LV017AUE
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90UB947TRGCTQ1; PI90LV017AU; PI90LV017AUX;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-PI90LV017AUE 061646-PI90LV017AUE
Product Name 3V MSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - PI90LV017AUE
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1915288 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 74ALVT16601DGG,118 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details