DIODES Incorporated Controllers PI7C9X7958BNBE

Description
PCI Bridge, PCI to UART UART Interface 160-LFBGA (12x12)
Request a Quote Datasheet
Description
PCI Bridge, PCI to UART UART Interface 160-LFBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PI7C9X7958BNBE-ND - DigiKey
Thief River Falls, MN, United States
PCI Bridge, PCI to UART UART Interface 160-LFBGA (12x12)

PCI Bridge, PCI to UART UART Interface 160-LFBGA (12x12)

Buy Now Datasheet
Interface - Interface - Controllers - PI7C9X7958BNBE - 1237704-PI7C9X7958BNBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X7958BNBE
1237704-PI7C9X7958BNBE
Interface - Interface - Controllers - PI7C9X7958BNBE 1237704-PI7C9X7958BNBE
Manufacturer: Pericom Win Source Part Number: 1237704-PI7C9X7958BN BE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237704-PI7C9X7958BNBE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
UART Interface IC - PI7C9X7958BNBE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
PI7C9X7958BNBE
UART Interface IC PI7C9X7958BNBE
UART Interface IC X1 PCIE-UART 8 Chan Bridge

UART Interface IC X1 PCIE-UART 8 Chan Bridge

Buy Now
Uart, 15Mbps, -40 To 85Deg C Diodes Inc. - 29AK3809 - Newark, An Avnet Company
Chicago, IL, United States
Uart, 15Mbps, -40 To 85Deg C Diodes Inc.
29AK3809
Uart, 15Mbps, -40 To 85Deg C Diodes Inc. 29AK3809
UART, 15MBPS, -40 TO 85DEG C

UART, 15MBPS, -40 TO 85DEG C

Supplier's Site
Interface - Controllers - PI7C9X7958BNBE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X7958BNBE
Interface - Controllers PI7C9X7958BNBE
IC PCIE-TO-UART BRIDGE 160LFBGA

IC PCIE-TO-UART BRIDGE 160LFBGA

Supplier's Site Datasheet
Controllers PI7C9X7958BNBE
IC PCIE-TO-UART BRIDGE 160LFBGA

IC PCIE-TO-UART BRIDGE 160LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X7958BNBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X7958BNBE
Integrated Circuits (ICs) - Interface - Controllers PI7C9X7958BNBE
IC PCIE-TO-UART BRIDGE 160LFBGA

IC PCIE-TO-UART BRIDGE 160LFBGA

Supplier's Site
Controllers - PI7C9X7958BNBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X7958BNBE
Controllers PI7C9X7958BNBE
PCI Bridge, PCI to UART UART Interface 160-LFBGA (12x12)

PCI Bridge, PCI to UART UART Interface 160-LFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI7C9X7958BNBE-ND 1237704-PI7C9X7958BNBE PI7C9X7958BNBE 29AK3809 PI7C9X7958BNBE PI7C9X7958BNBE PI7C9X7958BNBE PI7C9X7958BNBE
Product Name Controllers Interface - Interface - Controllers - PI7C9X7958BNBE UART Interface IC Uart, 15Mbps, -40 To 85Deg C Diodes Inc. Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology PCI; UART UART PCI; UART PCI; PCI UART
Device Type Line / Bus Controller UART Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.8V ~ 3.3V Other; 1.8V ~ 3.3V 3.3V; Other 3.3V; Other; 1.8V ~ 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details