PCI Bridge, PCI to UART UART Interface 160-LFBGA (12x12)
Manufacturer: Diodes Incorporated
Win Source Part Number: 061645-PI7C9X7958ANB
Packaging: Tray
Protocol: PCI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 160-LFBGA (12x12)
Purpose: Bridge, PCI to UART
Supply Voltage - Operating: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
PCI Bridge, PCI to UART UART Interface 160-LFBGA (12x12)
IC PCIE-TO-UART BRIDGE 160LFBGA
IC PCIE-TO-UART BRIDGE 160LFBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C9X7958ANBE-ND | 061645-PI7C9X7958ANBE | PI7C9X7958ANBE | PI7C9X7958ANBE | PI7C9X7958ANBE |
| Product Name | Controllers | Interface - Interface - Controllers - PI7C9X7958ANBE | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | PCI; UART | UART | UART | PCI; PCI | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | Other; 1.8V~ 3.3V | 3.3V; Other; 1.8V, 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |