DIODES Incorporated Controllers PI7C9X7954BFDE

Description
PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)
Request a Quote Datasheet
Description
PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PI7C9X7954BFDE-ND - DigiKey
Thief River Falls, MN, United States
PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)

PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1339728-PI7C9X7954BFDE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1339728-PI7C9X7954BFDE
Integrated Circuits (ICs) - Interface - Controllers 1339728-PI7C9X7954BFDE
Win Source Part Number: 1339728-PI7C9X7954BF DE Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 90 Protocol: PCI Function: Bridge, PCI to UART Interface: UART Voltage - Supply: 1.8V, 3.3V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI7C9X7954

Win Source Part Number: 1339728-PI7C9X7954BFDE
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 90
Protocol: PCI
Function: Bridge, PCI to UART
Interface: UART
Voltage - Supply: 1.8V, 3.3V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI7C9X7954

Buy Now Datasheet
Uart, 15Mbps, -40 To 85Deg C Diodes Inc. - 29AK3807 - Newark, An Avnet Company
Chicago, IL, United States
Uart, 15Mbps, -40 To 85Deg C Diodes Inc.
29AK3807
Uart, 15Mbps, -40 To 85Deg C Diodes Inc. 29AK3807
UART, 15MBPS, -40 TO 85DEG C

UART, 15MBPS, -40 TO 85DEG C

Supplier's Site
Sheung Wan, Hong Kong
UART Interface IC
PI7C9X7954BFDE
UART Interface IC PI7C9X7954BFDE
UART Interface IC X1 PCIE-UART 4 Chan Bridge

UART Interface IC X1 PCIE-UART 4 Chan Bridge

Buy Now
Controllers - PI7C9X7954BFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X7954BFDE
Controllers PI7C9X7954BFDE
PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)

PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X7954BFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X7954BFDE
Integrated Circuits (ICs) - Interface - Controllers PI7C9X7954BFDE
IC PCIE-TO-UART BRIDGE 128LQFP

IC PCIE-TO-UART BRIDGE 128LQFP

Supplier's Site
Controllers PI7C9X7954BFDE
IC PCIE-TO-UART BRIDGE 128LQFP

IC PCIE-TO-UART BRIDGE 128LQFP

Supplier's Site Datasheet
Interface - Controllers - PI7C9X7954BFDE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X7954BFDE
Interface - Controllers PI7C9X7954BFDE
IC PCIE-TO-UART BRIDGE 128LQFP

IC PCIE-TO-UART BRIDGE 128LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI7C9X7954BFDE-ND 1339728-PI7C9X7954BFDE 29AK3807 PI7C9X7954BFDE PI7C9X7954BFDE PI7C9X7954BFDE PI7C9X7954BFDE PI7C9X7954BFDE
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Uart, 15Mbps, -40 To 85Deg C Diodes Inc. UART Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Technology PCI; UART UART PCI; PCI PCI; UART UART
Device Type Line / Bus Controller Sensor Interface UART CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 3.3V 3.3V; Other; 1.8V, 3.3V 3.3V; Other Other; 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details