PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)
Manufacturer: Diodes Incorporated
Win Source Part Number: 209998-PI7C9X7954AFD
Packaging: Tray
Protocol: PCI
Family Name: PI7C9X7954
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x14)
Purpose: Bridge, PCI to UART
Supply Voltage - Operating: 1.8V, 3.3V
Alternative Parts (Cross-Reference): PI7C9X7954BFDE;
Introduction Date: June 03, 2008
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC PCIE-TO-UART BRIDGE 128LQFP
PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)
IC PCIE-TO-UART BRIDGE 128LQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C9X7954AFDE-ND | 209998-PI7C9X7954AFDE | PI7C9X7954AFDE | PI7C9X7954AFDE | PI7C9X7954AFDE |
| Product Name | Controllers | Interface - Interface - Controllers - PI7C9X7954AFDE | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | PCI; UART | UART | UART | PCI; PCI | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | Other; 1.8V~ 3.3V | 3.3V; Other; 1.8V, 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |