Win Source Part Number: 1261713-PI7C9X7952BF
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 1,000
Protocol: PCI
Function: Bridge, PCI to UART
Interface: UART
Voltage - Supply: 1.8V, 3.3V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI7C9X7952
IC BRIDGE PCIE TO UART 128LFQFP
IC BRIDGE PCIE TO UART 128LFQFP
PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)
IC BRIDGE PCIE TO UART 128LFQFP
IC BRIDGE PCIE TO UART 128LFQFP
IC BRIDGE PCIE TO UART 128LFQFP
PCI Bridge, PCI to UART UART Interface 128-LQFP (14x14)
UART Interface IC X1 PCIE-UART 2 Chan Bridge
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261713-PI7C9X7952BFDEX | 31-PI7C9X7952BFDEXDKR-ND | PI7C9X7952BFDEX | PI7C9X7952BFDEX | PI7C9X7952BFDEX | PI7C9X7952BFDEX | PI7C9X7952BFDEX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | UART Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.8V~ 3.3V | 1.8V | Other; 1.8V, 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | PCI; UART | PCI; UART | PCI; PCI | UART | UART |