Manufacturer: Diodes Incorporated
Win Source Part Number: 930537-PI7C9X762CLE
Operating Temperature Range: -40°C ~ 85°C
Features: I²C Bridge, I²C/SPI to UART - UART Interface 28-TSSOP
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Tube
Family Name: PI7C9X762
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP
I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP
IC SPI TO UART BRDG 28TSSOP 50PC
IC SPI TO UART BRDG 28TSSOP 50PC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930537-PI7C9X762CLE | PI7C9X762CLE-ND | PI7C9X762CLE | PI7C9X762CLE | PI7C9X762CLE |
| Product Name | Interface - Interface - Controllers - PI7C9X762CLE | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |