DIODES Incorporated Controllers PI7C9X762BZHEX

Description
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)
Request a Quote Datasheet
Description
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PI7C9X762BZHEX-ND - DigiKey
Thief River Falls, MN, United States
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)

I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)

Buy Now Datasheet
Interface - Interface - Controllers - PI7C9X762BZHEX - 889304-PI7C9X762BZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X762BZHEX
889304-PI7C9X762BZHEX
Interface - Interface - Controllers - PI7C9X762BZHEX 889304-PI7C9X762BZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889304-PI7C9X762BZHE X Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 32-TQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Part Status: Obsolete Family Name: PI7C9X762 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889304-PI7C9X762BZHEX
Operating Temperature Range: -40°C ~ 85°C
Features: I²C Bridge, I²C/SPI to UART - UART Interface 32-TQFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Part Status: Obsolete
Family Name: PI7C9X762
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X762BZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X762BZHEX
Integrated Circuits (ICs) - Interface - Controllers PI7C9X762BZHEX
IC BRIDGE CTRLR I2C/SPI

IC BRIDGE CTRLR I2C/SPI

Supplier's Site
Interface - Controllers - PI7C9X762BZHEX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X762BZHEX
Interface - Controllers PI7C9X762BZHEX
IC BRIDGE CTRLR I2C/SPI

IC BRIDGE CTRLR I2C/SPI

Supplier's Site Datasheet
Controllers - PI7C9X762BZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X762BZHEX
Controllers PI7C9X762BZHEX
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)

I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI7C9X762BZHEX-ND 889304-PI7C9X762BZHEX PI7C9X762BZHEX PI7C9X762BZHEX PI7C9X762BZHEX
Product Name Controllers Interface - Interface - Controllers - PI7C9X762BZHEX Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology UART I2C; I2C UART UART
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.8V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260860-SI3018-F-GSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers