I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1088103-PI7C9X762BLE
Protocol: I2C
Categories: Integrated Circuits
Status: Active
Purpose: Bridge, I2C/SPI to UART
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP
IC BRIDGE CTRLR I2C/SPI
IC BRIDGE CTRLR I2C/SPI
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C9X762BLEX-ND | 1088103-PI7C9X762BLEX | PI7C9X762BLEX | PI7C9X762BLEX | PI7C9X762BLEX |
| Product Name | Controllers | Interface - Interface - Controllers - PI7C9X762BLEX | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | UART | UART | I2C; I2C | UART | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | Other; 1.8V~ 2.5V~ 3.3V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other |