I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP
IC BRIDGE CTRLR I2C/SPI 28-TSSOP
IC BRIDGE CTRLR I2C/SPI 28-TSSOP
I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C9X762BLE-ND | PI7C9X762BLE | PI7C9X762BLE | PI7C9X762BLE |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | UART | I2C; I2C | UART | UART |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | 1.8V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V |