DIODES Incorporated Controllers PI7C9X760DZDEX

Description
SPI BRIDGE V-QFN4040-24 T&R 3.5K
Request a Quote Datasheet
Description
SPI BRIDGE V-QFN4040-24 T&R 3.5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 31-PI7C9X760DZDEXTR-ND - DigiKey
Thief River Falls, MN, United States
SPI BRIDGE V-QFN4040-24 T&R 3.5K

SPI BRIDGE V-QFN4040-24 T&R 3.5K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 31-PI7C9X760DZDEXTR-ND
Product Name Controllers
Technology SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.62V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details