I²C Bridge, I²C/SPI to UART UART Interface 24-TQFN (4x4)
Manufacturer: Diodes Incorporated
Win Source Part Number: 930536-PI7C9X760BZDE
Operating Temperature Range: -40°C ~ 85°C
Features: I²C Bridge, I²C/SPI to UART - UART Interface 24-TQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Part Status: Obsolete
Family Name: PI7C9X760
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BRIDGE I2C/SPI TO UART 24TQFN
IC BRIDGE I2C/SPI TO UART 24TQFN
I²C Bridge, I²C/SPI to UART UART Interface 24-TQFN (4x4)
IC BRIDGE I2C/SPI TO UART 24TQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C9X760BZDEX-ND | 930536-PI7C9X760BZDEX | PI7C9X760BZDEX | PI7C9X760BZDEX | PI7C9X760BZDEX | PI7C9X760BZDEX |
| Product Name | Controllers | Interface - Interface - Controllers - PI7C9X760BZDEX | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | UART | I2C; I2C | UART | UART | UART | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other; 1.8V, 2.5V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |