DIODES Incorporated Interface - Interface - Controllers - PI7C9X760BCLE PI7C9X760BCLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930535-PI7C9X760BCLE Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Family Name: PI7C9X760 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 96 Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930535-PI7C9X760BCLE Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Family Name: PI7C9X760 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 96 Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PI7C9X760BCLE - 930535-PI7C9X760BCLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X760BCLE
930535-PI7C9X760BCLE
Interface - Interface - Controllers - PI7C9X760BCLE 930535-PI7C9X760BCLE
Manufacturer: Diodes Incorporated Win Source Part Number: 930535-PI7C9X760BCLE Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Family Name: PI7C9X760 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 96 Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930535-PI7C9X760BCLE
Operating Temperature Range: -40°C ~ 85°C
Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Family Name: PI7C9X760
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 96
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - PI7C9X760BCLE-ND - DigiKey
Thief River Falls, MN, United States
Controllers
PI7C9X760BCLE-ND
Controllers PI7C9X760BCLE-ND
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

Buy Now Datasheet
Controllers - PI7C9X760BCLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X760BCLE
Controllers PI7C9X760BCLE
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

Buy Now Datasheet
Interface - Controllers - PI7C9X760BCLE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X760BCLE
Interface - Controllers PI7C9X760BCLE
IC SPI TO UART BRDG 16TSSOP 96PC

IC SPI TO UART BRDG 16TSSOP 96PC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X760BCLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X760BCLE
Integrated Circuits (ICs) - Interface - Controllers PI7C9X760BCLE
IC SPI TO UART BRDG 16TSSOP 96PC

IC SPI TO UART BRDG 16TSSOP 96PC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930535-PI7C9X760BCLE PI7C9X760BCLE-ND PI7C9X760BCLE PI7C9X760BCLE PI7C9X760BCLE
Product Name Interface - Interface - Controllers - PI7C9X760BCLE Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details