DIODES Incorporated Interface - Interface - Controllers - PI7C9X754ZBE PI7C9X754ZBE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930533-PI7C9X754ZBE Operating Temperature Range: -40°C ~ 85°C Features: RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930533-PI7C9X754ZBE Operating Temperature Range: -40°C ~ 85°C Features: RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PI7C9X754ZBE - 930533-PI7C9X754ZBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X754ZBE
930533-PI7C9X754ZBE
Interface - Interface - Controllers - PI7C9X754ZBE 930533-PI7C9X754ZBE
Manufacturer: Diodes Incorporated Win Source Part Number: 930533-PI7C9X754ZBE Operating Temperature Range: -40°C ~ 85°C Features: RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930533-PI7C9X754ZBE
Operating Temperature Range: -40°C ~ 85°C
Features: RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Interface - Controllers - PI7C9X754ZBE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X754ZBE
Interface - Controllers PI7C9X754ZBE
IC BRIDGE QUAD UART 48TQFN

IC BRIDGE QUAD UART 48TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X754ZBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X754ZBE
Integrated Circuits (ICs) - Interface - Controllers PI7C9X754ZBE
IC BRIDGE QUAD UART 48TQFN

IC BRIDGE QUAD UART 48TQFN

Supplier's Site
Controllers - PI7C9X754ZBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X754ZBE
Controllers PI7C9X754ZBE
RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7)

RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930533-PI7C9X754ZBE PI7C9X754ZBE PI7C9X754ZBE PI7C9X754ZBE
Product Name Interface - Interface - Controllers - PI7C9X754ZBE Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 48-TQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM8511X-CC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details