Manufacturer: Diodes Incorporated
Win Source Part Number: 889301-PI7C9X754FCEX
Operating Temperature Range: -40°C ~ 85°C
Features: RS485 Controller IRDA 1.1 UART Interface 64-LQFP (10x10)
Package: 64-LQFP
Package: Reel - TR
Family Name: PI7C9X754
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BRIDGE QUAD UART 64LQFP
IC BRIDGE QUAD UART 64LQFP
RS485 Controller IRDA 1.1 UART Interface 64-LQFP (10x10)
UART Interface IC Quad UART with 64Byte FIFO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889301-PI7C9X754FCEX | PI7C9X754FCEX | PI7C9X754FCEX | PI7C9X754FCEX | PI7C9X754FCEX |
| Product Name | Interface - Interface - Controllers - PI7C9X754FCEX | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | UART Interface IC |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; 64-LQFP (10x10) | QFP | QFP; 64-LQFP | QFP; LQFP; 64-LQFP |