DIODES Incorporated Controllers PI7C9X752FAEX

Description
RS485 Controller IRDA 1.1 UART Interface 48-TQFP (7x7)
Request a Quote
Description
RS485 Controller IRDA 1.1 UART Interface 48-TQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI7C9X752FAEX is a dual Universal Asynchronous Receiver and Transmitter (UART) designed for high-performance communication systems. It operates within a voltage range of 1.62V to 3.6V and features 5V tolerant serial inputs. Each UART is equipped with a 16C550 compatible register set and includes 64-byte transmit and receive FIFOs, allowing for efficient data handling. The device supports programmable FIFO trigger levels for both DMA and interrupt generation, as well as automatic hardware and software flow control mechanisms. This component is capable of achieving serial data rates of up to 16 Mbps with a 64MHz external clock input. It also supports RS-485 half-duplex control and includes an infrared data encoder/decoder compliant with IrDA 1.0/1.1 standards. The device is designed with power-saving features, including a programmable sleep mode with automatic wake-up functionality. The PI7C9X752FAEX is suitable for applications such as remote access servers, Ethernet network to serial ports, network management, factory automation, process control, and point-of-sale systems. It is packaged in a 48-QFP format and is fully RoHS compliant, making it an environmentally friendly choice for engineers looking for reliable UART solutions.

Datasheet Summary
Powered by GS/AI

The PI7C9X752FAEX is a dual Universal Asynchronous Receiver and Transmitter (UART) designed for high-performance communication systems. It operates within a voltage range of 1.62V to 3.6V and features 5V tolerant serial inputs. Each UART is equipped with a 16C550 compatible register set and includes 64-byte transmit and receive FIFOs, allowing for efficient data handling. The device supports programmable FIFO trigger levels for both DMA and interrupt generation, as well as automatic hardware and software flow control mechanisms. This component is capable of achieving serial data rates of up to 16 Mbps with a 64MHz external clock input. It also supports RS-485 half-duplex control and includes an infrared data encoder/decoder compliant with IrDA 1.0/1.1 standards. The device is designed with power-saving features, including a programmable sleep mode with automatic wake-up functionality. The PI7C9X752FAEX is suitable for applications such as remote access servers, Ethernet network to serial ports, network management, factory automation, process control, and point-of-sale systems. It is packaged in a 48-QFP format and is fully RoHS compliant, making it an environmentally friendly choice for engineers looking for reliable UART solutions.

Suppliers

Company
Product
Description
Supplier Links
Controllers - PI7C9X752FAEXDITR-ND - DigiKey
Thief River Falls, MN, United States
RS485 Controller IRDA 1.1 UART Interface 48-TQFP (7x7)

RS485 Controller IRDA 1.1 UART Interface 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - PI7C9X752FAEX - 889300-PI7C9X752FAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X752FAEX
889300-PI7C9X752FAEX
Interface - Interface - Controllers - PI7C9X752FAEX 889300-PI7C9X752FAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889300-PI7C9X752FAEX Operating Temperature Range: -40°C ~ 85°C Features: RS485 Controller IRDA 1.1 UART Interface 48-TQFP (7x7) Package: 48-TQFP Package: Reel - TR Family Name: PI7C9X752 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI7C9X752FAEX-ND, PI7C9X752FAEXDIDKR, PI7C9X752FAEXDICT, PI7C9X752FAEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889300-PI7C9X752FAEX
Operating Temperature Range: -40°C ~ 85°C
Features: RS485 Controller IRDA 1.1 UART Interface 48-TQFP (7x7)
Package: 48-TQFP
Package: Reel - TR
Family Name: PI7C9X752
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI7C9X752FAEX-ND, PI7C9X752FAEXDIDKR, PI7C9X752FAEXDICT, PI7C9X752FAEXDITR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X752FAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X752FAEX
Integrated Circuits (ICs) - Interface - Controllers PI7C9X752FAEX
IC BRIDGE DUAL UART 48TQFP

IC BRIDGE DUAL UART 48TQFP

Supplier's Site
UART Interface IC - PI7C9X752FAEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
PI7C9X752FAEX
UART Interface IC PI7C9X752FAEX
UART Interface IC 1.62- 3.6V Dual UART with 64Byte FIFO

UART Interface IC 1.62- 3.6V Dual UART with 64Byte FIFO

Buy Now Datasheet
Interface - Controllers - PI7C9X752FAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X752FAEX
Interface - Controllers PI7C9X752FAEX
IC BRIDGE DUAL UART 48TQFP

IC BRIDGE DUAL UART 48TQFP

Supplier's Site Datasheet
Controllers - PI7C9X752FAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X752FAEX
Controllers PI7C9X752FAEX
RS485 Controller IRDA 1.1 UART Interface 48-TQFP (7x7)

RS485 Controller IRDA 1.1 UART Interface 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI7C9X752FAEXDITR-ND 889300-PI7C9X752FAEX PI7C9X752FAEX PI7C9X752FAEX PI7C9X752FAEX PI7C9X752FAEX
Product Name Controllers Interface - Interface - Controllers - PI7C9X752FAEX Integrated Circuits (ICs) - Interface - Controllers UART Interface IC Interface - Controllers Controllers
Technology RS485; UART RS485; RS485 UART UART
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.62V ~ 3.6V 3.6V; Other 3.6V; Other; 1.62V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB2054NV1.0EPIC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology 4-Wire Serial, ISDN, PCM
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Interface - Interface - Telecom - SI3019-F-FMR - 894443-SI3019-F-FMR - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 20-QFN (3x3)
View Details
5 suppliers
 - 26LS32BPC-G - Rochester Electronics
Specs
Technology RS422
Features RoHS
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
LVDS Interface Ics - 1913523P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 30 #
View Details