Manufacturer: Diodes Incorporated
Win Source Part Number: 930532-PI7C9X442SLBF
Series: PCI Express®(PCIe), USB®
Features: Notebook Computer Interface 128-LQFP (14x14)
Package: Reel - TR
Package: 128-LQFP
Mounting: Surface Mount
Family Name: PI7C9X442
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PCIE-USB 2.0 SWIDGE, -40 TO 85DEG C
IC INTERFACE SPECIALIZED 128LQFP
PCI Interface IC PCIe-to-USB2.0 PCIe Swidge
Notebook Computer Interface 128-LQFP (14x14)
IC INTERFACE SPECIALIZED 128LQFP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930532-PI7C9X442SLBFDEX | 29AK3803 | PI7C9X442SLBFDEX | PI7C9X442SLBFDEX | PI7C9X442SLBFDEX | PI7C9X442SLBFDEX |
| Product Name | Interface - Interface - Specialized - PI7C9X442SLBFDEX | Pcie-Usb 2.0 Swidge, -40 To 85Deg C Diodes Inc. | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Package Type | QFP; 128-LQFP (14x14) | QFP | LQFP-128 | QFP; LQFP; 128-LQFP | QFP; 128-LQFP | |
| Technology | USB; PCI | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | |||
| Features | RoHS | RoHS |