Manufacturer: Diodes Incorporated
Win Source Part Number: 086003-PI7C9X440SLBF
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 90
USB Controller USB 2.0 PCI Interface 128-LQFP (14x14)
IC PCIE-TO-USB 2.0 CTRLR 128LQFP
PCI Interface IC PCI EXPRESS TO USB HOST CONTROLLER
IC PCIE-TO-USB 2.0 CTRLR 128LQFP
IC PCIE-TO-USB 2.0 CTRLR 128LQFP
USB Controller USB 2.0 PCI Interface 128-LQFP (14x14)
PCIE-USB 2.0 HOST CNTRL, -40 TO 85DEG C
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 086003-PI7C9X440SLBFDE | PI7C9X440SLBFDE-ND | PI7C9X440SLBFDE | PI7C9X440SLBFDE | PI7C9X440SLBFDE | PI7C9X440SLBFDE | PI7C9X440SLBFDE | 29AK3800 |
| Product Name | Interface - Interface - Controllers - PI7C9X440SLBFDE | Controllers | Controllers | PCI Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Pcie-Usb 2.0 Host Cntrl, -40 To 85Deg C Diodes Inc. |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | 3.3V | Other | Other; 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; 128-LQFP (14x14) | LQFP; 128-LQFP | QFP; 128-LQFP | LQFP-128 | QFP | QFP; 128-LQFP | QFP; LQFP; 128-LQFP | |
| Technology | USB; PCI | PCI | USB; USB | PCI; PCI | PCI; PCI | USB; PCI |