Manufacturer: Diodes Incorporated
Win Source Part Number: 930531-PI7C9X2G912GP
Series: GreenPacket™
Features: Packet Switch, 9-Port/12-Lane Interface 196-PBGA (15x15)
Package: Reel - TR
Package: 196-BGA
Mounting: Surface Mount
Family Name: PI7C9X2
Categories: Integrated Circuits (ICs)
Case / Package: 196-PBGA (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 196BGA
IC INTERFACE SPECIALIZED 196BGA
PCI Interface IC Packet Switch
IC INTERFACE SPECIALIZED 196BGA
Packet Switch, 9-Port/12-Lane Interface 196-LBGA (15x15)
PCI EXPRESS SWITCH, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930531-PI7C9X2G912GPBNJEX | PI7C9X2G912GPBNJEX | PI7C9X2G912GPBNJEX | PI7C9X2G912GPBNJEX | PI7C9X2G912GPBNJEX | PI7C9X2G912GPBNJEX | 29AK3799 |
| Product Name | Interface - Interface - Specialized - PI7C9X2G912GPBNJEX | Specialized | Interface - Specialized | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Pci Express Switch, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||||
| Package Type | BGA; 196-PBGA (15x15) | 196-LBGA | 196-BGA | PBGA-196 | BGA | BGA; 196-LBGA | |
| Technology | PCI Express; PCI Express | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | PCI; PCI Express |