DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G912GPANJE PI7C9X2G912GPANJE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889298-PI7C9X2G912GP ANJE Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 126 REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889298-PI7C9X2G912GP ANJE Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 126 REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G912GPANJE - 889298-PI7C9X2G912GPANJE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G912GPANJE
889298-PI7C9X2G912GPANJE
Interface - Interface - Specialized - PI7C9X2G912GPANJE 889298-PI7C9X2G912GPANJE
Manufacturer: Diodes Incorporated Win Source Part Number: 889298-PI7C9X2G912GP ANJE Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 126 REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889298-PI7C9X2G912GPANJE
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 126
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - PI7C9X2G912GPANJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 196-LBGA (15x15)

Interface 196-LBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G912GPANJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G912GPANJE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G912GPANJE
IC INTERFACE SPECIALIZED 196BGA

IC INTERFACE SPECIALIZED 196BGA

Supplier's Site
Interface - Specialized - PI7C9X2G912GPANJE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G912GPANJE
Interface - Specialized PI7C9X2G912GPANJE
IC INTERFACE SPECIALIZED 196BGA

IC INTERFACE SPECIALIZED 196BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889298-PI7C9X2G912GPANJE PI7C9X2G912GPANJE PI7C9X2G912GPANJE PI7C9X2G912GPANJE
Product Name Interface - Interface - Specialized - PI7C9X2G912GPANJE Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 722-SI2415-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details