DIODES Incorporated Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G808PRCNJAEX

Description
Win Source Part Number: 1020359-PI7C9X2G808P RCNJAEX Category: Integrated Circuits (ICs)>Interface - Specialized Series: GreenPacket™ Package: Tape & Reel Applications: Packet Switch, 8-Port/8-Lane Standard Package: 1,000 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 196-LBGA Supplier Device Package: 196-LBGA (15x15) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI7C9X2G808PRCNJA EXTR,PI7C9X2G808PRCN JAEX-ND,31-PI7C9X2G8 08PRCNJAEXDKR,31-PI7 C9X2G808PRCNJAEXCT Base Product Number: PI7C9X2
Request a Quote Datasheet
Description
Win Source Part Number: 1020359-PI7C9X2G808P RCNJAEX Category: Integrated Circuits (ICs)>Interface - Specialized Series: GreenPacket™ Package: Tape & Reel Applications: Packet Switch, 8-Port/8-Lane Standard Package: 1,000 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 196-LBGA Supplier Device Package: 196-LBGA (15x15) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI7C9X2G808PRCNJA EXTR,PI7C9X2G808PRCN JAEX-ND,31-PI7C9X2G8 08PRCNJAEXDKR,31-PI7 C9X2G808PRCNJAEXCT Base Product Number: PI7C9X2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1020359-PI7C9X2G808PRCNJAEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1020359-PI7C9X2G808PRCNJAEX
Integrated Circuits (ICs) - Interface - Specialized 1020359-PI7C9X2G808PRCNJAEX
Win Source Part Number: 1020359-PI7C9X2G808P RCNJAEX Category: Integrated Circuits (ICs)>Interface - Specialized Series: GreenPacket™ Package: Tape & Reel Applications: Packet Switch, 8-Port/8-Lane Standard Package: 1,000 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 196-LBGA Supplier Device Package: 196-LBGA (15x15) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI7C9X2G808PRCNJA EXTR,PI7C9X2G808PRCN JAEX-ND,31-PI7C9X2G8 08PRCNJAEXDKR,31-PI7 C9X2G808PRCNJAEXCT Base Product Number: PI7C9X2

Win Source Part Number: 1020359-PI7C9X2G808PRCNJAEX
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: GreenPacket™
Package: Tape & Reel
Applications: Packet Switch, 8-Port/8-Lane
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: PCI Express
Package / Case: 196-LBGA
Supplier Device Package: 196-LBGA (15x15)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI7C9X2G808PRCNJAEXTR,PI7C9X2G808PRCNJAEX-ND,31-PI7C9X2G808PRCNJAEXDKR,31-PI7C9X2G808PRCNJAEXCT
Base Product Number: PI7C9X2

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G808PRCNJAEX
PCI Interface IC PI7C9X2G808PRCNJAEX
PCI Interface IC Packet Switch

PCI Interface IC Packet Switch

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G808PRCNJAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G808PRCNJAEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G808PRCNJAEX
IC INTERFACE SPECIALIZED 196BGA

IC INTERFACE SPECIALIZED 196BGA

Supplier's Site
Pci Express Switch, -40 To 85Deg C Diodes Inc. - 29AK3798 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Switch, -40 To 85Deg C Diodes Inc.
29AK3798
Pci Express Switch, -40 To 85Deg C Diodes Inc. 29AK3798
PCI EXPRESS SWITCH, -40 TO 85DEG C

PCI EXPRESS SWITCH, -40 TO 85DEG C

Supplier's Site
IC INTERFACE SPECIALIZED 196BGA

IC INTERFACE SPECIALIZED 196BGA

Supplier's Site Datasheet
Interface - Specialized - PI7C9X2G808PRCNJAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G808PRCNJAEX
Interface - Specialized PI7C9X2G808PRCNJAEX
IC INTERFACE SPECIALIZED 196BGA

IC INTERFACE SPECIALIZED 196BGA

Supplier's Site Datasheet
Specialized - PI7C9X2G808PRCNJAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 8-Port/8-Lane Interface 196-LBGA (15x15)

Packet Switch, 8-Port/8-Lane Interface 196-LBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1020359-PI7C9X2G808PRCNJAEX PI7C9X2G808PRCNJAEX PI7C9X2G808PRCNJAEX 29AK3798 PI7C9X2G808PRCNJAEX PI7C9X2G808PRCNJAEX PI7C9X2G808PRCNJAEX
Product Name Integrated Circuits (ICs) - Interface - Specialized PCI Interface IC Integrated Circuits (ICs) - Interface - Specialized Pci Express Switch, -40 To 85Deg C Diodes Inc. Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Pd 1230 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details