DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G608GPBNJE PI7C9X2G608GPBNJE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 719919-PI7C9X2G608GP BNJE Packaging: Tray Mounting Style: SMT Applications: Packet Switch, 6-Port/8-Lane Interface: PCI Express Family Name: PI7C9X2G608GPBNJE Categories: Integrated Circuits Supplier Device Package: 196-LBGA (15x15) Manufacturer Package: 196-LBGA ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 719919-PI7C9X2G608GP BNJE Packaging: Tray Mounting Style: SMT Applications: Packet Switch, 6-Port/8-Lane Interface: PCI Express Family Name: PI7C9X2G608GPBNJE Categories: Integrated Circuits Supplier Device Package: 196-LBGA (15x15) Manufacturer Package: 196-LBGA ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G608GPBNJE - 719919-PI7C9X2G608GPBNJE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G608GPBNJE
719919-PI7C9X2G608GPBNJE
Interface - Interface - Specialized - PI7C9X2G608GPBNJE 719919-PI7C9X2G608GPBNJE
Manufacturer: Diodes Incorporated Win Source Part Number: 719919-PI7C9X2G608GP BNJE Packaging: Tray Mounting Style: SMT Applications: Packet Switch, 6-Port/8-Lane Interface: PCI Express Family Name: PI7C9X2G608GPBNJE Categories: Integrated Circuits Supplier Device Package: 196-LBGA (15x15) Manufacturer Package: 196-LBGA ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Diodes Incorporated
Win Source Part Number: 719919-PI7C9X2G608GPBNJE
Packaging: Tray
Mounting Style: SMT
Applications: Packet Switch, 6-Port/8-Lane
Interface: PCI Express
Family Name: PI7C9X2G608GPBNJE
Categories: Integrated Circuits
Supplier Device Package: 196-LBGA (15x15)
Manufacturer Package: 196-LBGA
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now Datasheet
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G608GPBNJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G608GPBNJE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G608GPBNJE
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site
Specialized - PI7C9X2G608GPBNJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15)

Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15)

Buy Now Datasheet
Pci Express Switch, -40 To 85Deg C Diodes Inc. - 29AK3796 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Switch, -40 To 85Deg C Diodes Inc.
29AK3796
Pci Express Switch, -40 To 85Deg C Diodes Inc. 29AK3796
PCI EXPRESS SWITCH, -40 TO 85DEG C

PCI EXPRESS SWITCH, -40 TO 85DEG C

Supplier's Site
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G608GPBNJE
PCI Interface IC PI7C9X2G608GPBNJE
PCI Interface IC 6 Ports 8Lanes PCIE2 Packet Switch

PCI Interface IC 6 Ports 8Lanes PCIE2 Packet Switch

Buy Now Datasheet
Interface - Specialized - PI7C9X2G608GPBNJE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G608GPBNJE
Interface - Specialized PI7C9X2G608GPBNJE
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 719919-PI7C9X2G608GPBNJE PI7C9X2G608GPBNJE PI7C9X2G608GPBNJE PI7C9X2G608GPBNJE 29AK3796 PI7C9X2G608GPBNJE PI7C9X2G608GPBNJE
Product Name Interface - Interface - Specialized - PI7C9X2G608GPBNJE Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Pci Express Switch, -40 To 85Deg C Diodes Inc. PCI Interface IC Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 704-74ALVCH162244DGG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Interface Transceiver IC - 755-CLC021AVGZ-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 400000 kbps
View Details
6 suppliers