DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G608GPANJEX PI7C9X2G608GPANJEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930529-PI7C9X2G608GP ANJEX Series: GreenPacket™ Features: Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15) Package: Reel - TR Package: 196-LFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930529-PI7C9X2G608GP ANJEX Series: GreenPacket™ Features: Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15) Package: Reel - TR Package: 196-LFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G608GPANJEX - 930529-PI7C9X2G608GPANJEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G608GPANJEX
930529-PI7C9X2G608GPANJEX
Interface - Interface - Specialized - PI7C9X2G608GPANJEX 930529-PI7C9X2G608GPANJEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930529-PI7C9X2G608GP ANJEX Series: GreenPacket™ Features: Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15) Package: Reel - TR Package: 196-LFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930529-PI7C9X2G608GPANJEX
Series: GreenPacket™
Features: Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15)
Package: Reel - TR
Package: 196-LFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 196-LBGA (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site Datasheet
Interface - Specialized - PI7C9X2G608GPANJEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G608GPANJEX
Interface - Specialized PI7C9X2G608GPANJEX
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G608GPANJEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G608GPANJEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G608GPANJEX
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site
Specialized - PI7C9X2G608GPANJEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15)

Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930529-PI7C9X2G608GPANJEX PI7C9X2G608GPANJEX PI7C9X2G608GPANJEX PI7C9X2G608GPANJEX PI7C9X2G608GPANJEX
Product Name Interface - Interface - Specialized - PI7C9X2G608GPANJEX Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS646JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Interface - Controllers - ADM6995LCX-AC-T-1 - 860180-ADM6995LCX-AC-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers