DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G606PRDNJAEX PI7C9X2G606PRDNJAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930528-PI7C9X2G606PR DNJAEX Series: GreenPacket™ Features: Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15) Package: Reel - TR Package: 196-LBGA Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: PI7C9X2G606PRDNJAEX- ND, PI7C9X2G606PRDNJAEXD ICT, PI7C9X2G606PRDNJAEXD ITR, PI7C9X2G606PRDNJAEXD IDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930528-PI7C9X2G606PR DNJAEX Series: GreenPacket™ Features: Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15) Package: Reel - TR Package: 196-LBGA Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: PI7C9X2G606PRDNJAEX- ND, PI7C9X2G606PRDNJAEXD ICT, PI7C9X2G606PRDNJAEXD ITR, PI7C9X2G606PRDNJAEXD IDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G606PRDNJAEX - 930528-PI7C9X2G606PRDNJAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G606PRDNJAEX
930528-PI7C9X2G606PRDNJAEX
Interface - Interface - Specialized - PI7C9X2G606PRDNJAEX 930528-PI7C9X2G606PRDNJAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930528-PI7C9X2G606PR DNJAEX Series: GreenPacket™ Features: Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15) Package: Reel - TR Package: 196-LBGA Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: PI7C9X2G606PRDNJAEX- ND, PI7C9X2G606PRDNJAEXD ICT, PI7C9X2G606PRDNJAEXD ITR, PI7C9X2G606PRDNJAEXD IDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 930528-PI7C9X2G606PRDNJAEX
Series: GreenPacket™
Features: Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15)
Package: Reel - TR
Package: 196-LBGA
Mounting: Surface Mount
Family Name: PI7C9X2
Categories: Integrated Circuits (ICs)
Case / Package: 196-LBGA (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: PI7C9X2G606PRDNJAEX-ND, PI7C9X2G606PRDNJAEXDICT, PI7C9X2G606PRDNJAEXDITR, PI7C9X2G606PRDNJAEXDIDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G606PRDNJAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G606PRDNJAEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G606PRDNJAEX
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site
Pci Express Switch, -40 To 85Deg C Diodes Inc. - 29AK3795 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Switch, -40 To 85Deg C Diodes Inc.
29AK3795
Pci Express Switch, -40 To 85Deg C Diodes Inc. 29AK3795
PCI EXPRESS SWITCH, -40 TO 85DEG C

PCI EXPRESS SWITCH, -40 TO 85DEG C

Supplier's Site
Specialized - PI7C9X2G606PRDNJAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15)

Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15)

Buy Now
Interface - Specialized - PI7C9X2G606PRDNJAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G606PRDNJAEX
Interface - Specialized PI7C9X2G606PRDNJAEX
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site Datasheet
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930528-PI7C9X2G606PRDNJAEX PI7C9X2G606PRDNJAEX 29AK3795 PI7C9X2G606PRDNJAEX PI7C9X2G606PRDNJAEX PI7C9X2G606PRDNJAEX
Product Name Interface - Interface - Specialized - PI7C9X2G606PRDNJAEX Integrated Circuits (ICs) - Interface - Specialized Pci Express Switch, -40 To 85Deg C Diodes Inc. Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Controllers - CG7943AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details