DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G404SLBQFDEX PI7C9X2G404SLBQFDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 811788-PI7C9X2G404SL BQFDEX Packaging: Reel Mounting Style: Surface Mount Applications: Packet Switch, 4-Port/4-Lane Interface: PCI Express Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 811788-PI7C9X2G404SL BQFDEX Packaging: Reel Mounting Style: Surface Mount Applications: Packet Switch, 4-Port/4-Lane Interface: PCI Express Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G404SLBQFDEX - 811788-PI7C9X2G404SLBQFDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G404SLBQFDEX
811788-PI7C9X2G404SLBQFDEX
Interface - Interface - Specialized - PI7C9X2G404SLBQFDEX 811788-PI7C9X2G404SLBQFDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 811788-PI7C9X2G404SL BQFDEX Packaging: Reel Mounting Style: Surface Mount Applications: Packet Switch, 4-Port/4-Lane Interface: PCI Express Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000

Manufacturer: Diodes Incorporated
Win Source Part Number: 811788-PI7C9X2G404SLBQFDEX
Packaging: Reel
Mounting Style: Surface Mount
Applications: Packet Switch, 4-Port/4-Lane
Interface: PCI Express
Supplier Device Package: 128-LQFP (14x14)
Manufacturer Package: 128-LQFP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000

Buy Now
Specialized - PI7C9X2G404SLBQFDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G404SLBQFDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G404SLBQFDEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G404SLBQFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
Interface - Specialized - PI7C9X2G404SLBQFDEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G404SLBQFDEX
Interface - Specialized PI7C9X2G404SLBQFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
PCI Interface IC - PI7C9X2G404SLBQFDEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G404SLBQFDEX
PCI Interface IC PI7C9X2G404SLBQFDEX
PCI Interface IC Packet Switch LQFP-128 T&R 1K

PCI Interface IC Packet Switch LQFP-128 T&R 1K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 811788-PI7C9X2G404SLBQFDEX PI7C9X2G404SLBQFDEX PI7C9X2G404SLBQFDEX PI7C9X2G404SLBQFDEX PI7C9X2G404SLBQFDEX PI7C9X2G404SLBQFDEX
Product Name Interface - Interface - Specialized - PI7C9X2G404SLBQFDEX Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized PCI Interface IC
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32178-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers