DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G404SLBFDEX PI7C9X2G404SLBFDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810267-PI7C9X2G404SL BFDEX Packaging: Reel Mounting Style: Surface Mount Applications: Packet Switch, 4-Port/4-Lane Interface: PCI Express Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810267-PI7C9X2G404SL BFDEX Packaging: Reel Mounting Style: Surface Mount Applications: Packet Switch, 4-Port/4-Lane Interface: PCI Express Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G404SLBFDEX - 810267-PI7C9X2G404SLBFDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G404SLBFDEX
810267-PI7C9X2G404SLBFDEX
Interface - Interface - Specialized - PI7C9X2G404SLBFDEX 810267-PI7C9X2G404SLBFDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 810267-PI7C9X2G404SL BFDEX Packaging: Reel Mounting Style: Surface Mount Applications: Packet Switch, 4-Port/4-Lane Interface: PCI Express Supplier Device Package: 128-LQFP (14x14) Manufacturer Package: 128-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Diodes Incorporated
Win Source Part Number: 810267-PI7C9X2G404SLBFDEX
Packaging: Reel
Mounting Style: Surface Mount
Applications: Packet Switch, 4-Port/4-Lane
Interface: PCI Express
Supplier Device Package: 128-LQFP (14x14)
Manufacturer Package: 128-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G404SLBFDEX
PCI Interface IC PI7C9X2G404SLBFDEX
PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch

PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch

Buy Now Datasheet
Specialized - PI7C9X2G404SLBFDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G404SLBFDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G404SLBFDEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G404SLBFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch - 233-PI7C9X2G404SLBFDEX - Utmel Electronic Limited
Hong Kong, China
PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch
233-PI7C9X2G404SLBFDEX
PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch 233-PI7C9X2G404SLBFDEX
PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch

PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch

Supplier's Site
Communication Interface Chip/UART/485/232 >> Interface - Specialized - PI7C9X2G404SLBFDEX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Interface - Specialized
PI7C9X2G404SLBFDEX
Communication Interface Chip/UART/485/232 >> Interface - Specialized PI7C9X2G404SLBFDEX
LQFP-128-EP(14x14) Interface - Specialized ROHS

LQFP-128-EP(14x14) Interface - Specialized ROHS

Supplier's Site Datasheet
Interface - Specialized - PI7C9X2G404SLBFDEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G404SLBFDEX
Interface - Specialized PI7C9X2G404SLBFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 810267-PI7C9X2G404SLBFDEX PI7C9X2G404SLBFDEX PI7C9X2G404SLBFDEX PI7C9X2G404SLBFDEX PI7C9X2G404SLBFDEX 233-PI7C9X2G404SLBFDEX PI7C9X2G404SLBFDEX PI7C9X2G404SLBFDEX
Product Name Interface - Interface - Specialized - PI7C9X2G404SLBFDEX PCI Interface IC Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized PCI Interface IC 4 port 4 lane PCIe 2.0 Packet Switch Communication Interface Chip/UART/485/232 >> Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface UART Sensor Interface
Features RoHS RoHS RoHS RoHS
Pd 650 milliwatts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP-128 QFP; LQFP; 128-LQFP QFP; 128-LQFP QFP QFP; 128-LQFP Exposed Pad QFP; LQFP QFP; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers