DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G404ELZXAE PI7C9X2G404ELZXAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930525-PI7C9X2G404EL ZXAE Series: ExtremeLo™ Features: Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10) Package: Tray Package: 136-VFQFN Dual Rows, Exposed Pad Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 136-aQFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930525-PI7C9X2G404EL ZXAE Series: ExtremeLo™ Features: Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10) Package: Tray Package: 136-VFQFN Dual Rows, Exposed Pad Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 136-aQFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G404ELZXAE - 930525-PI7C9X2G404ELZXAE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G404ELZXAE
930525-PI7C9X2G404ELZXAE
Interface - Interface - Specialized - PI7C9X2G404ELZXAE 930525-PI7C9X2G404ELZXAE
Manufacturer: Diodes Incorporated Win Source Part Number: 930525-PI7C9X2G404EL ZXAE Series: ExtremeLo™ Features: Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10) Package: Tray Package: 136-VFQFN Dual Rows, Exposed Pad Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 136-aQFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930525-PI7C9X2G404ELZXAE
Series: ExtremeLo™
Features: Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)
Package: Tray
Package: 136-VFQFN Dual Rows, Exposed Pad
Mounting: Surface Mount
Family Name: PI7C9X2
Categories: Integrated Circuits (ICs)
Case / Package: 136-aQFN (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - PI7C9X2G404ELZXAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)

Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)

Buy Now Datasheet
IC INTERFACE SPECIALIZED 136AQFN

IC INTERFACE SPECIALIZED 136AQFN

Supplier's Site Datasheet
Pcie 2.0 Packet Switch, -40 To 85Deg C Diodes Inc. - 29AK3790 - Newark, An Avnet Company
Chicago, IL, United States
Pcie 2.0 Packet Switch, -40 To 85Deg C Diodes Inc.
29AK3790
Pcie 2.0 Packet Switch, -40 To 85Deg C Diodes Inc. 29AK3790
PCIE 2.0 PACKET SWITCH, -40 TO 85DEG C

PCIE 2.0 PACKET SWITCH, -40 TO 85DEG C

Supplier's Site
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G404ELZXAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G404ELZXAE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G404ELZXAE
IC INTERFACE SPECIALIZED 136AQFN

IC INTERFACE SPECIALIZED 136AQFN

Supplier's Site
PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch - 233-PI7C9X2G404ELZXAE - Utmel Electronic Limited
Hong Kong, China
PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch
233-PI7C9X2G404ELZXAE
PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch 233-PI7C9X2G404ELZXAE
PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch

PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch

Supplier's Site
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G404ELZXAE
PCI Interface IC PI7C9X2G404ELZXAE
PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch

PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch

Buy Now Datasheet
Interface - Specialized - PI7C9X2G404ELZXAE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G404ELZXAE
Interface - Specialized PI7C9X2G404ELZXAE
IC INTERFACE SPECIALIZED 136AQFN

IC INTERFACE SPECIALIZED 136AQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930525-PI7C9X2G404ELZXAE PI7C9X2G404ELZXAE PI7C9X2G404ELZXAE 29AK3790 PI7C9X2G404ELZXAE 233-PI7C9X2G404ELZXAE PI7C9X2G404ELZXAE PI7C9X2G404ELZXAE
Product Name Interface - Interface - Specialized - PI7C9X2G404ELZXAE Specialized Specialized Pcie 2.0 Packet Switch, -40 To 85Deg C Diodes Inc. Integrated Circuits (ICs) - Interface - Specialized PCI Interface IC 4Port 4 Lane PCIe2.0 Packet Switch PCI Interface IC Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type 136-aQFN (10x10) 136-VFQFN Dual Rows, Exposed Pad 136-VFQFN Dual Rows, Exposed Pad 136-VFQFN Dual Rows, Exposed Pad AQFN-136 136-VFQFN Dual Rows, Exposed Pad
Technology PCI; PCI Express; PCI Express PCI Express; PCI Express PCI PCI; PCI Express PCI; PCI Express; PCI Express
Features RoHS RoHS RoHS
Supply Voltage -3.3V; 3V; Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details