DIODES Incorporated Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G404ELQZXAE

Description
Win Source Part Number: 982471-PI7C9X2G404EL QZXAE Category: Integrated Circuits (ICs)>Interface - Specialized Series: Automotive, AEC-Q100 Package: Tray Applications: Packet Switch, 4-Port/4-Lane Standard Package: 168 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 136-VFQFN Dual Rows, Exposed Pad Supplier Device Package: 136-aQFN (10x10) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI7C9X2G404ELQZXAE-N D,PI7C9X2G404ELQZXAE DI Base Product Number: PI7C9
Request a Quote Datasheet
Description
Win Source Part Number: 982471-PI7C9X2G404EL QZXAE Category: Integrated Circuits (ICs)>Interface - Specialized Series: Automotive, AEC-Q100 Package: Tray Applications: Packet Switch, 4-Port/4-Lane Standard Package: 168 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 136-VFQFN Dual Rows, Exposed Pad Supplier Device Package: 136-aQFN (10x10) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI7C9X2G404ELQZXAE-N D,PI7C9X2G404ELQZXAE DI Base Product Number: PI7C9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 982471-PI7C9X2G404ELQZXAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
982471-PI7C9X2G404ELQZXAE
Integrated Circuits (ICs) - Interface - Specialized 982471-PI7C9X2G404ELQZXAE
Win Source Part Number: 982471-PI7C9X2G404EL QZXAE Category: Integrated Circuits (ICs)>Interface - Specialized Series: Automotive, AEC-Q100 Package: Tray Applications: Packet Switch, 4-Port/4-Lane Standard Package: 168 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 136-VFQFN Dual Rows, Exposed Pad Supplier Device Package: 136-aQFN (10x10) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI7C9X2G404ELQZXAE-N D,PI7C9X2G404ELQZXAE DI Base Product Number: PI7C9

Win Source Part Number: 982471-PI7C9X2G404ELQZXAE
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100
Package: Tray
Applications: Packet Switch, 4-Port/4-Lane
Standard Package: 168
Mounting: SMD (SMT)
Interface: PCI Express
Package / Case: 136-VFQFN Dual Rows, Exposed Pad
Supplier Device Package: 136-aQFN (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI7C9X2G404ELQZXAE-ND,PI7C9X2G404ELQZXAEDI
Base Product Number: PI7C9

Buy Now Datasheet
Interface - Specialized - PI7C9X2G404ELQZXAE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G404ELQZXAE
Interface - Specialized PI7C9X2G404ELQZXAE
IC INTERFACE SPECIALIZED 136AQFN

IC INTERFACE SPECIALIZED 136AQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G404ELQZXAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G404ELQZXAE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G404ELQZXAE
IC INTERFACE SPECIALIZED 136AQFN

IC INTERFACE SPECIALIZED 136AQFN

Supplier's Site
PCI Interface IC - PI7C9X2G404ELQZXAE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G404ELQZXAE
PCI Interface IC PI7C9X2G404ELQZXAE
PCI Interface IC Packet Switch V-QFN100100-136 TRAY 168PCS

PCI Interface IC Packet Switch V-QFN100100-136 TRAY 168PCS

Buy Now Datasheet
Specialized - PI7C9X2G404ELQZXAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)

Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 982471-PI7C9X2G404ELQZXAE PI7C9X2G404ELQZXAE PI7C9X2G404ELQZXAE PI7C9X2G404ELQZXAE PI7C9X2G404ELQZXAE
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized PCI Interface IC Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Modems - ICs and Modules - SI2418-A-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers