DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G312GPBNJE PI7C9X2G312GPBNJE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930524-PI7C9X2G312GP BNJE Series: GreenPacket™ Features: Packet Switch, 3-Port/12-Lane Interface 196-LBGA (15x15) Package: Tray Package: 196-LBGA Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930524-PI7C9X2G312GP BNJE Series: GreenPacket™ Features: Packet Switch, 3-Port/12-Lane Interface 196-LBGA (15x15) Package: Tray Package: 196-LBGA Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G312GPBNJE - 930524-PI7C9X2G312GPBNJE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G312GPBNJE
930524-PI7C9X2G312GPBNJE
Interface - Interface - Specialized - PI7C9X2G312GPBNJE 930524-PI7C9X2G312GPBNJE
Manufacturer: Diodes Incorporated Win Source Part Number: 930524-PI7C9X2G312GP BNJE Series: GreenPacket™ Features: Packet Switch, 3-Port/12-Lane Interface 196-LBGA (15x15) Package: Tray Package: 196-LBGA Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930524-PI7C9X2G312GPBNJE
Series: GreenPacket™
Features: Packet Switch, 3-Port/12-Lane Interface 196-LBGA (15x15)
Package: Tray
Package: 196-LBGA
Mounting: Surface Mount
Family Name: PI7C9X2
Categories: Integrated Circuits (ICs)
Case / Package: 196-LBGA (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G312GPBNJE
PCI Interface IC PI7C9X2G312GPBNJE
PCI Interface IC 3Ports 12Lanes PCIE2 Packet Switch

PCI Interface IC 3Ports 12Lanes PCIE2 Packet Switch

Buy Now Datasheet
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site Datasheet
Interface - Specialized - PI7C9X2G312GPBNJE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G312GPBNJE
Interface - Specialized PI7C9X2G312GPBNJE
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site Datasheet
Specialized - PI7C9X2G312GPBNJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 3-Port/12-Lane Interface 196-LBGA (15x15)

Packet Switch, 3-Port/12-Lane Interface 196-LBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G312GPBNJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G312GPBNJE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G312GPBNJE
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930524-PI7C9X2G312GPBNJE PI7C9X2G312GPBNJE PI7C9X2G312GPBNJE PI7C9X2G312GPBNJE PI7C9X2G312GPBNJE PI7C9X2G312GPBNJE
Product Name Interface - Interface - Specialized - PI7C9X2G312GPBNJE PCI Interface IC Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type BGA; 196-LBGA (15x15) LFBGA-196 196-LBGA 196-LBGA BGA; 196-LBGA BGA
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details